Mercury Systems, Inc. RF Amplifiers AM1102

Description
RF Amplifier IC General Purpose 0Hz ~ 22GHz 12-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 22GHz 12-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2977-AM1102TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1102TR-ND
RF Amplifiers 2977-AM1102TR-ND
RF Amplifier IC General Purpose 0Hz ~ 22GHz 12-QFN (3x3)

RF Amplifier IC General Purpose 0Hz ~ 22GHz 12-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 2977-AM1102CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1102CT-ND
RF Amplifiers 2977-AM1102CT-ND
RF Amplifier IC General Purpose 0Hz ~ 22GHz 12-QFN (3x3)

RF Amplifier IC General Purpose 0Hz ~ 22GHz 12-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 2977-AM1102DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1102DKR-ND
RF Amplifiers 2977-AM1102DKR-ND
RF Amplifier IC General Purpose 0Hz ~ 22GHz 12-QFN (3x3)

RF Amplifier IC General Purpose 0Hz ~ 22GHz 12-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2977-AM1102TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 22000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2309TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 5000 to 6000 MHz
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers - 863-1877-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 1200 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details