MilliporeSigma Pneumatic Filter KVGLA02HH3

Description
DISCONTINUED BY MANUFACTURER, NON-STERILE XL2 CAPSULE, HYDROPHILIC POLYVINYLIDENE FLOURIDE (PVDF), 9/16 INCH HOSE BARB INLET/ OUTLET, 80 PSI @25 DEGREES CELSIUS MAC OPERATING TEMPERATURE, AUTOCLAVABLE COMPATIBLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, NON-STERILE XL2 CAPSULE, HYDROPHILIC POLYVINYLIDENE FLOURIDE (PVDF), 9/16 INCH HOSE BARB INLET/ OUTLET, 80 PSI @25 DEGREES CELSIUS MAC OPERATING TEMPERATURE, AUTOCLAVABLE COMPATIBLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 220437645 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
220437645
Pneumatic Filter 220437645
DISCONTINUED BY MANUFACTURER, NON-STERILE XL2 CAPSULE, HYDROPHILIC POLYVINYLIDENE FLOURIDE (PVDF), 9/16 INCH HOSE BARB INLET/ OUTLET, 80 PSI @25 DEGREES CELSIUS MAC OPERATING TEMPERATURE, AUTOCLAVABLE COMPATIBLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NON-STERILE XL2 CAPSULE, HYDROPHILIC POLYVINYLIDENE FLOURIDE (PVDF), 9/16 INCH HOSE BARB INLET/ OUTLET, 80 PSI @25 DEGREES CELSIUS MAC OPERATING TEMPERATURE, AUTOCLAVABLE COMPATIBLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 220437645
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
40mm Plastic Fan Filter Assembly with 60PPI Media - 09150-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
Fan Filters - 7134383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pet, stainless steel
Length 1.83 inch (46.5 mm)
View Details