The MM9200 is a high-power SPST micro-electromechani
The MM9200 is a high-power SPST micro-mechanical switch. The innovative Ideal Switch technology enables highly reliable micro-mechanical switches capable of carrying high voltage and high current in a small form factor. The MM9200 provides ultra-low on-state resistance and high off-state isolation, with greater than 1 billion switching cycles. Because of its long lifetime, extremely low current consumption, and small form factor, the MM9200 is an ideal solution for replacing electromechanical relays, as well as solid-state switches used for control applications where size, weight, power efficiency and thermal management are critical system-level design parameters.
| Menlo Microsystems, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | MM9200 |
| Product Name | Power Switch |
| Features | RF Applications |