Menlo Microsystems, Inc. Differential Delay Shifter MM6105 / DC-26 GHz, 2-bit (4-state) - Reference Design

Description
Miniaturized. High-speed. High RF performance. Currently, beam steering antennas either deliver strong RF performance and power handling using large, expensive motor-driven mechanical phase shifters. Or they use small, inefficient solid-state phase shifters that cannot handle high power and deliver poor RF performance. We have patented a no-compromise solution: the Ideal Switch Differential Delay Shifter.
Datasheet
Description
Miniaturized. High-speed. High RF performance. Currently, beam steering antennas either deliver strong RF performance and power handling using large, expensive motor-driven mechanical phase shifters. Or they use small, inefficient solid-state phase shifters that cannot handle high power and deliver poor RF performance. We have patented a no-compromise solution: the Ideal Switch Differential Delay Shifter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniaturized. High-speed. High RF performance. Currently, beam steering antennas either deliver strong RF performance and power handling using large, expensive motor-driven mechanical phase shifters. Or they use small, inefficient solid-state phase shifters that cannot handle high power and deliver poor RF performance. We have patented a no-compromise solution: the Ideal Switch Differential Delay Shifter.

Miniaturized. High-speed. High RF performance.

Currently, beam steering antennas either deliver strong RF performance and power handling using large, expensive motor-driven mechanical phase shifters. Or they use small, inefficient solid-state phase shifters that cannot handle high power and deliver poor RF performance.

We have patented a no-compromise solution: the Ideal Switch Differential Delay Shifter.

Supplier's Site Datasheet

Technical Specifications

  Menlo Microsystems, Inc.
Product Category RF Phase Shifters
Product Number MM6105 / DC-26 GHz, 2-bit (4-state) - Reference Design
Product Name Differential Delay Shifter
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix - KBM9240300 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 24000 to 30000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-42+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details