Menlo Microsystems, Inc. 8 Channel High Voltage Driver MM101

Description
The MM101 is an 8-Channel Low-Voltage Serial to High-Voltage Parallel Converter with Push-Pull Outputs and an Internal Charge Pump Converter. The device is designed for MEMS applications where high voltage generation and driving capability are desired in a high integration form factor. The internal Charge Pump operates with a 5.0 V input source to generate a high-voltage source for the 8-Channel Output Drivers. The circuitry includes Power-On-Reset and Power ON/OFF Sequence Control. The communication interface consists of two modes of operation: GPIO and SPI, selected with the input control MODE pin.
Datasheet
Description
The MM101 is an 8-Channel Low-Voltage Serial to High-Voltage Parallel Converter with Push-Pull Outputs and an Internal Charge Pump Converter. The device is designed for MEMS applications where high voltage generation and driving capability are desired in a high integration form factor. The internal Charge Pump operates with a 5.0 V input source to generate a high-voltage source for the 8-Channel Output Drivers. The circuitry includes Power-On-Reset and Power ON/OFF Sequence Control. The communication interface consists of two modes of operation: GPIO and SPI, selected with the input control MODE pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Channel High Voltage Driver - MM101 - Menlo Microsystems, Inc.
Irvine, CA, United States
8 Channel High Voltage Driver
MM101
8 Channel High Voltage Driver MM101
The MM101 is an 8-Channel Low-Voltage Serial to High-Voltage Parallel Converter with Push-Pull Outputs and an Internal Charge Pump Converter. The device is designed for MEMS applications where high voltage generation and driving capability are desired in a high integration form factor. The internal Charge Pump operates with a 5.0 V input source to generate a high-voltage source for the 8-Channel Output Drivers. The circuitry includes Power-On-Reset and Power ON/OFF Sequence Control. The communication interface consists of two modes of operation: GPIO and SPI, selected with the input control MODE pin.

The MM101 is an 8-Channel Low-Voltage Serial to High-Voltage Parallel Converter with Push-Pull Outputs and an Internal Charge Pump Converter. The device is designed for MEMS applications where high voltage generation and driving capability are desired in a high integration form factor. The internal Charge Pump operates with a 5.0 V input source to generate a high-voltage source for the 8-Channel Output Drivers.

The circuitry includes Power-On-Reset and Power ON/OFF Sequence Control. The communication interface consists of two modes of operation: GPIO and SPI, selected with the input control MODE pin.

Supplier's Site Datasheet

Technical Specifications

  Menlo Microsystems, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number MM101
Product Name 8 Channel High Voltage Driver
Package Type / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 1.20 dB
View Details
Microwave Rack Mount Assemblies - WMU-101 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Rack mount unit
View Details
2-Way Power Dividers 6010400 - 6010400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 1000.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details
PD-0R413, Ultra-wideband Wilkinson Power Divider - PD-0R413 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 400.00 to 13200.00 MHz
View Details