Mencom Corporation Plastic, T Series, Rectangular Hood, size 104.27, 4 Pegs, Top M32 cable entry TMAV-24.32

Description
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The T-Type thermoplastic (Hoods/Bases) provide an exceptionally high quality yet low cost alternative to traditional metal housings. They are structurally solid, mechanically robust, and resistant to many chemical agents, making them ideal for use in the harshest of environments.
Datasheet
Description
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The T-Type thermoplastic (Hoods/Bases) provide an exceptionally high quality yet low cost alternative to traditional metal housings. They are structurally solid, mechanically robust, and resistant to many chemical agents, making them ideal for use in the harshest of environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic, T Series, Rectangular Hood, size 104.27, 4 Pegs, Top M32 cable entry - TMAV-24.32 - Mencom Corporation
Oakwood, GA, USA
Plastic, T Series, Rectangular Hood, size 104.27, 4 Pegs, Top M32 cable entry
TMAV-24.32
Plastic, T Series, Rectangular Hood, size 104.27, 4 Pegs, Top M32 cable entry TMAV-24.32
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The T-Type thermoplastic (Hoods/Bases) provide an exceptionally high quality yet low cost alternative to traditional metal housings. They are structurally solid, mechanically robust, and resistant to many chemical agents, making them ideal for use in the harshest of environments.

Hood for Rectangular Connector, Size 104.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. The T-Type thermoplastic (Hoods/Bases) provide an exceptionally high quality yet low cost alternative to traditional metal housings. They are structurally solid, mechanically robust, and resistant to many chemical agents, making them ideal for use in the harshest of environments.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number TMAV-24.32
Product Name Plastic, T Series, Rectangular Hood, size 104.27, 4 Pegs, Top M32 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 2857714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details
2+4 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details