Mencom Corporation Plastic, T Series, Rectangular Hood, size 57.27, 4 Pegs, Top M25 cable entry TMAV-10.25

Description
Hood for Rectangular Connector, Size 57.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The T-Type thermoplastic (Hoods/Bases) provide an exceptionally high quality yet low cost alternative to traditional metal housings. They are structurally solid, mechanically robust, and resistant to many chemical agents, making them ideal for use in the harshest of environments.
Datasheet
Description
Hood for Rectangular Connector, Size 57.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The T-Type thermoplastic (Hoods/Bases) provide an exceptionally high quality yet low cost alternative to traditional metal housings. They are structurally solid, mechanically robust, and resistant to many chemical agents, making them ideal for use in the harshest of environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic, T Series, Rectangular Hood, size 57.27, 4 Pegs, Top M25 cable entry - TMAV-10.25 - Mencom Corporation
Oakwood, GA, USA
Plastic, T Series, Rectangular Hood, size 57.27, 4 Pegs, Top M25 cable entry
TMAV-10.25
Plastic, T Series, Rectangular Hood, size 57.27, 4 Pegs, Top M25 cable entry TMAV-10.25
Hood for Rectangular Connector, Size 57.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The T-Type thermoplastic (Hoods/Bases) provide an exceptionally high quality yet low cost alternative to traditional metal housings. They are structurally solid, mechanically robust, and resistant to many chemical agents, making them ideal for use in the harshest of environments.

Hood for Rectangular Connector, Size 57.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. The T-Type thermoplastic (Hoods/Bases) provide an exceptionally high quality yet low cost alternative to traditional metal housings. They are structurally solid, mechanically robust, and resistant to many chemical agents, making them ideal for use in the harshest of environments.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number TMAV-10.25
Product Name Plastic, T Series, Rectangular Hood, size 57.27, 4 Pegs, Top M25 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 3079778 - RS Components, Ltd.
Specs
Shape / Application Round
Width 0.9055 inch (23 mm)
Length 2.13 inch (54 mm)
View Details
25+25 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9545000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.74 inch (69.5 mm)
View Details
Relay Housing Cover, X-Large - 711 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details