Mencom Corporation Profibus PA Series Cordset PBIN-4FPX-10M-SS

Description
Profibus PA, Cordset, 4 Pole, Female Straight, 10 Meters, 18awg, 8A, Orange, PVC, Stainless Steel
Description
Profibus PA, Cordset, 4 Pole, Female Straight, 10 Meters, 18awg, 8A, Orange, PVC, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Profibus PA Series Cordset - PBIN-4FPX-10M-SS - Mencom Corporation
Oakwood, GA, USA
Profibus PA Series Cordset
PBIN-4FPX-10M-SS
Profibus PA Series Cordset PBIN-4FPX-10M-SS
Profibus PA, Cordset, 4 Pole, Female Straight, 10 Meters, 18awg, 8A, Orange, PVC, Stainless Steel

Profibus PA, Cordset, 4 Pole, Female Straight, 10 Meters, 18awg, 8A, Orange, PVC, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number PBIN-4FPX-10M-SS
Product Name Profibus PA Series Cordset
Application Instrumentation and Control; Networking
Cable Shielding No Shielding
Cable Length 32.81 ft (100 dm)
Connector Type Thread-On Style Plugs
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details