Profibus PA, Receptacle, 4 Pole, M12 Male Straight, 0.3 Meters, 18awg, 4A, PG9, Front Mount, Nickel Brass
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | PBDC-4MR-PG9-0.3M-SS |
| Product Name | Profibus-PA Series Receptacle w/Lead |
| Application | Instrumentation and Control; Networking |
| Cable Shielding | No Shielding |
| Cable Length | 0.9843 ft (3 dm) |
| Connector Type | Thread-On Style Plugs |