Profibus PA, Cordset, 4 Pole, M12 Male Straight / M12 Female Straight, 5 Meters, 18 awg, 4A, Orange, PVC, Stainless Steel
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | PBDC-4MFPX-5M-SS |
| Product Name | Profibus-PA MDC Cordset |
| Application | Instrumentation and Control; Extender Cable; Networking |
| Cable Shielding | No Shielding |
| Cable Length | 16.4 ft (50 dm) |
| Connector Type | Thread-On Style Plugs |