NAN, Cordset, 4 Pole, Female Straight, 10 Meters, 4A, Black, PUR, Snap-on
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NANP-4FP-10M |
| Product Name | NAN Series Snap-On Cordset |
| Application | Instrumentation and Control |
| Product Type | Snap-On Cordset |
| Cable Shielding | No Shielding |
| Cable Length | 32.81 ft (100 dm) |