Mencom Corporation NAN Series Thread-On Cordset NAN-T-6MP-5M

Description
NAN, Cordset, 6 Pole, Male Straight, 5 Meters, 4A, Black, PVC, Nickel Brass
Description
NAN, Cordset, 6 Pole, Male Straight, 5 Meters, 4A, Black, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
NAN Series Thread-On Cordset - NAN-T-6MP-5M - Mencom Corporation
Oakwood, GA, USA
NAN Series Thread-On Cordset
NAN-T-6MP-5M
NAN Series Thread-On Cordset NAN-T-6MP-5M
NAN, Cordset, 6 Pole, Male Straight, 5 Meters, 4A, Black, PVC, Nickel Brass

NAN, Cordset, 6 Pole, Male Straight, 5 Meters, 4A, Black, PVC, Nickel Brass

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number NAN-T-6MP-5M
Product Name NAN Series Thread-On Cordset
Application Instrumentation and Control
Product Type Thread-On Cordset
Cable Shielding No Shielding
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-35SMA-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Motor cable - NEBM-M16G8-E-25-Q7-LE8 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details