Mencom Corporation NAN Series Plug Extension Cable NAN-T-4MFP-5M

Description
NAN, Cordset, 4 Pole, Male Straight / Female Straight, 5 Meters, 4A, Black, PVC, Nickel Brass
Description
NAN, Cordset, 4 Pole, Male Straight / Female Straight, 5 Meters, 4A, Black, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
NAN Series Plug Extension Cable - NAN-T-4MFP-5M - Mencom Corporation
Oakwood, GA, USA
NAN Series Plug Extension Cable
NAN-T-4MFP-5M
NAN Series Plug Extension Cable NAN-T-4MFP-5M
NAN, Cordset, 4 Pole, Male Straight / Female Straight, 5 Meters, 4A, Black, PVC, Nickel Brass

NAN, Cordset, 4 Pole, Male Straight / Female Straight, 5 Meters, 4A, Black, PVC, Nickel Brass

Supplier's Site
QD Cable/Cord Set - 12574488 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
12574488
QD Cable/Cord Set 12574488
CORDSET, PVC, THREAD-ON, NUMBER OF CONDUCTORS: 4, MALE / FEMALE EXTENSION, CABLE LENGTH - 5M, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

CORDSET, PVC, THREAD-ON, NUMBER OF CONDUCTORS: 4, MALE / FEMALE EXTENSION, CABLE LENGTH - 5M, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number NAN-T-4MFP-5M 12574488
Product Name NAN Series Plug Extension Cable QD Cable/Cord Set
Application Instrumentation and Control; Extender Cable
Cable Shielding No Shielding
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details