Mencom Corporation NAN Series Thread-On Cordset NAN-T-4FP-5M-R

Description
NAN, Cordset, 4 Pole, Female Right Angle, 5 Meters, 4A, Black, PVC, Nickel Brass
Description
NAN, Cordset, 4 Pole, Female Right Angle, 5 Meters, 4A, Black, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
NAN Series Thread-On Cordset - NAN-T-4FP-5M-R - Mencom Corporation
Oakwood, GA, USA
NAN Series Thread-On Cordset
NAN-T-4FP-5M-R
NAN Series Thread-On Cordset NAN-T-4FP-5M-R
NAN, Cordset, 4 Pole, Female Right Angle, 5 Meters, 4A, Black, PVC, Nickel Brass

NAN, Cordset, 4 Pole, Female Right Angle, 5 Meters, 4A, Black, PVC, Nickel Brass

Supplier's Site
QD Cable/Cord Set - 12544355 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
12544355
QD Cable/Cord Set 12544355
CORDSET, PVC, THREAD-ON, NUMBER OF CONDUCTORS: 4, FEMALE PLUG, CABLE LENGTH - 5M, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY

CORDSET, PVC, THREAD-ON, NUMBER OF CONDUCTORS: 4, FEMALE PLUG, CABLE LENGTH - 5M, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number NAN-T-4FP-5M-R 12544355
Product Name NAN Series Thread-On Cordset QD Cable/Cord Set
Application Instrumentation and Control
Product Type Thread-On Cordset
Cable Shielding No Shielding
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details