Mencom Corporation MIN Size II (1") Male Cordset MINP-8MPX-30-SS

Description
MIN Size II, Cordset, 8 Pole, Male Straight, 30 Ft, 5A, Yellow, PUR
Description
MIN Size II, Cordset, 8 Pole, Male Straight, 30 Ft, 5A, Yellow, PUR

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Male Cordset
MINP-8MPX-30-SS
MIN Size II (1") Male Cordset MINP-8MPX-30-SS
MIN Size II, Cordset, 8 Pole, Male Straight, 30 Ft, 5A, Yellow, PUR

MIN Size II, Cordset, 8 Pole, Male Straight, 30 Ft, 5A, Yellow, PUR

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MINP-8MPX-30-SS
Product Name MIN Size II (1") Male Cordset
Application Instrumentation and Control
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details