Mencom Corporation MIN Size II (1") Male Cordset MINP-7MPX-6

Description
MIN Size II, Cordset, 7 Pole, Male Straight, 6 Ft, 5A, Yellow, PUR
Description
MIN Size II, Cordset, 7 Pole, Male Straight, 6 Ft, 5A, Yellow, PUR

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Male Cordset
MINP-7MPX-6
MIN Size II (1") Male Cordset MINP-7MPX-6
MIN Size II, Cordset, 7 Pole, Male Straight, 6 Ft, 5A, Yellow, PUR

MIN Size II, Cordset, 7 Pole, Male Straight, 6 Ft, 5A, Yellow, PUR

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MINP-7MPX-6
Product Name MIN Size II (1") Male Cordset
Application Instrumentation and Control
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322422-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 21.33 ft (65 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
RF Cables And RF Cable Assemblies - NR700 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details