Mencom Corporation MIN Size II (1") Female Cordset MINP-7FPX-6-SS

Description
MIN Size II, Cordset, 7 Pole, Female Straight, 6 Ft, 5A, Yellow, PUR
Description
MIN Size II, Cordset, 7 Pole, Female Straight, 6 Ft, 5A, Yellow, PUR

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Cordset
MINP-7FPX-6-SS
MIN Size II (1") Female Cordset MINP-7FPX-6-SS
MIN Size II, Cordset, 7 Pole, Female Straight, 6 Ft, 5A, Yellow, PUR

MIN Size II, Cordset, 7 Pole, Female Straight, 6 Ft, 5A, Yellow, PUR

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MINP-7FPX-6-SS
Product Name MIN Size II (1") Female Cordset
Application Instrumentation and Control
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details