MIN Size II, Cordset, 7 Pole, Female Straight, 30 Ft, 5A, Yellow, PUR
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | MINP-7FPX-30-SS |
| Product Name | MIN Size II (1") Female Cordset |
| Application | Instrumentation and Control |
| Product Type | MIN Cordset |
| Cable Shielding | No Shielding |