Mencom Corporation MIN Size II (1") Female Cordset MINP-6FPX2-30-SS

Description
MIN Size II, Cordset, 6 Pole, Female Straight, 30 Ft, 5.5A, Yellow, PUR
Description
MIN Size II, Cordset, 6 Pole, Female Straight, 30 Ft, 5.5A, Yellow, PUR

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Cordset
MINP-6FPX2-30-SS
MIN Size II (1") Female Cordset MINP-6FPX2-30-SS
MIN Size II, Cordset, 6 Pole, Female Straight, 30 Ft, 5.5A, Yellow, PUR

MIN Size II, Cordset, 6 Pole, Female Straight, 30 Ft, 5.5A, Yellow, PUR

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MINP-6FPX2-30-SS
Product Name MIN Size II (1") Female Cordset
Application Instrumentation and Control
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/316-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers