Mencom Corporation MIN Size I (7/8") Male Receptacle MINE-6MR-1-18-N

Description
MIN Size I, Receptacle, 6 Pole, Male Straight, 1 Ft, 18awg, European 5.5A, .5-NPT, Front Mount, Nylon
Description
MIN Size I, Receptacle, 6 Pole, Male Straight, 1 Ft, 18awg, European 5.5A, .5-NPT, Front Mount, Nylon

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MINE-6MR-1-18-N
MIN Size I (7/8") Male Receptacle MINE-6MR-1-18-N
MIN Size I, Receptacle, 6 Pole, Male Straight, 1 Ft, 18awg, European 5.5A, .5-NPT, Front Mount, Nylon

MIN Size I, Receptacle, 6 Pole, Male Straight, 1 Ft, 18awg, European 5.5A, .5-NPT, Front Mount, Nylon

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MINE-6MR-1-18-N
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C8, Screw-on or Rivet Mounting, Front Side, Solder, PCB or Quick-connect Terminal - 2573 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
3-Prong Straight Plug, 20 Amp 125 Volt 5-20P - S0520PA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details