Mencom Corporation MIN Size I (7/8") Male Receptacle MINE-5MR-1-18-SS

Description
MIN Size I, Receptacle, 5 Pole, Male Straight, 1 Ft, 18awg, European 5.5A, .5-NPT, Front Mount, Stainless Steel
Description
MIN Size I, Receptacle, 5 Pole, Male Straight, 1 Ft, 18awg, European 5.5A, .5-NPT, Front Mount, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MINE-5MR-1-18-SS
MIN Size I (7/8") Male Receptacle MINE-5MR-1-18-SS
MIN Size I, Receptacle, 5 Pole, Male Straight, 1 Ft, 18awg, European 5.5A, .5-NPT, Front Mount, Stainless Steel

MIN Size I, Receptacle, 5 Pole, Male Straight, 1 Ft, 18awg, European 5.5A, .5-NPT, Front Mount, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MINE-5MR-1-18-SS
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

20A/250V North American Snap-In Receptacle - 88253100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Circular Power Connectors - 206036-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
AC Power Entry Modules - 3-103-018 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details