MIN Size I, Receptacle, 5 Pole, Female Straight, 3M, 18awg, European, 5.5A, .5-NPT, Front Mount, Aluminum Clear Anodized
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MINE-5FR-3M-18 |
| Product Name | MIN Size I (7/8") Female Receptacle |
| Device Type | Receptacle |
| Applications | Residential |
| Mounting Style | Cable |
| Standards / Certifications | UL |
| Voltage Rating | 300 volts |