Mencom Corporation MIN Size I (7/8") Female Receptacle MINE-3FR-1-18-SS

Description
MIN Size I, Receptacle, 3 Pole, Female Straight, 1 Ft, 18awg, European, 10A, .5-NPT, Front Mount, Stainless Steel
Description
MIN Size I, Receptacle, 3 Pole, Female Straight, 1 Ft, 18awg, European, 10A, .5-NPT, Front Mount, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MINE-3FR-1-18-SS
MIN Size I (7/8") Female Receptacle MINE-3FR-1-18-SS
MIN Size I, Receptacle, 3 Pole, Female Straight, 1 Ft, 18awg, European, 10A, .5-NPT, Front Mount, Stainless Steel

MIN Size I, Receptacle, 3 Pole, Female Straight, 1 Ft, 18awg, European, 10A, .5-NPT, Front Mount, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MINE-3FR-1-18-SS
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
170 AERE POWER MODULE SUB-ASSY 600/690V - SK-H1-QOUT-E170 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F52S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R - L1420RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details