Mencom Corporation DeviceNet Series MIN Cable MINDT-5MFP-1M

Description
DeviceNet Trunk, 7/8UN2, Cordset, 5 Pole, Male Straight / Female Straight, 1M, 8A, Gray, PVC
Description
DeviceNet Trunk, 7/8UN2, Cordset, 5 Pole, Male Straight / Female Straight, 1M, 8A, Gray, PVC

Suppliers

Company
Product
Description
Supplier Links
DeviceNet Series MIN Cable - MINDT-5MFP-1M - Mencom Corporation
Oakwood, GA, USA
DeviceNet Series MIN Cable
MINDT-5MFP-1M
DeviceNet Series MIN Cable MINDT-5MFP-1M
DeviceNet Trunk, 7/8UN2, Cordset, 5 Pole, Male Straight / Female Straight, 1M, 8A, Gray, PVC

DeviceNet Trunk, 7/8UN2, Cordset, 5 Pole, Male Straight / Female Straight, 1M, 8A, Gray, PVC

Supplier's Site
QD Cable/Cord Set - 12574245 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
12574245
QD Cable/Cord Set 12574245
CORDSET, 7/8 INCH -16UN TRUNK CABLE, MALE / FEMALE EXTENSION, CABLE LENGTH - 1M, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY

CORDSET, 7/8 INCH -16UN TRUNK CABLE, MALE / FEMALE EXTENSION, CABLE LENGTH - 1M, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number MINDT-5MFP-1M 12574245
Product Name DeviceNet Series MIN Cable QD Cable/Cord Set
Application Instrumentation and Control; Networking
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type DeviceNet MIN Cable, Male/Female Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
3+3 Pos. Male DIL 28 AWG Cable Assembly, 200mm, single-end, Screw-Lok Panel Mount - G125-MC20605M5-0200L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details