Mencom Corporation MIN Size III (1-1/8") Male Receptacle MIN-9MR-3-18-M25

Description
MIN Size III, Receptacle, 9 Pole, Male Straight, 3 Ft, 18awg, 4A, M25, Front Mount, Aluminum Clear Anodized
Description
MIN Size III, Receptacle, 9 Pole, Male Straight, 3 Ft, 18awg, 4A, M25, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size III (1-1/8
Oakwood, GA, USA
MIN Size III (1-1/8") Male Receptacle
MIN-9MR-3-18-M25
MIN Size III (1-1/8") Male Receptacle MIN-9MR-3-18-M25
MIN Size III, Receptacle, 9 Pole, Male Straight, 3 Ft, 18awg, 4A, M25, Front Mount, Aluminum Clear Anodized

MIN Size III, Receptacle, 9 Pole, Male Straight, 3 Ft, 18awg, 4A, M25, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-9MR-3-18-M25
Product Name MIN Size III (1-1/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F41S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details