Mencom Corporation MIN Size II (1") Male Cordset MIN-8MPX-12

Description
MIN Size II, Cordset, 8 Pole, Male Straight, 12 Ft, 5A, Yellow, PVC
Description
MIN Size II, Cordset, 8 Pole, Male Straight, 12 Ft, 5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Male Cordset
MIN-8MPX-12
MIN Size II (1") Male Cordset MIN-8MPX-12
MIN Size II, Cordset, 8 Pole, Male Straight, 12 Ft, 5A, Yellow, PVC

MIN Size II, Cordset, 8 Pole, Male Straight, 12 Ft, 5A, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MIN-8MPX-12
Product Name MIN Size II (1") Male Cordset
Application Instrumentation and Control
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3132-3xxx | Sensor cable, PVC, 4 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details