Mencom Corporation MIN Size II (1") Female Cordset MIN-8FPX-12

Description
MIN Size II, Cordset, 8 Pole, Female Straight, 12 Ft, 5A, Yellow, PVC
Description
MIN Size II, Cordset, 8 Pole, Female Straight, 12 Ft, 5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Cordset
MIN-8FPX-12
MIN Size II (1") Female Cordset MIN-8FPX-12
MIN Size II, Cordset, 8 Pole, Female Straight, 12 Ft, 5A, Yellow, PVC

MIN Size II, Cordset, 8 Pole, Female Straight, 12 Ft, 5A, Yellow, PVC

Supplier's Site
Cable for Computer Nework Etc… - 12550461 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
12550461
Cable for Computer Nework Etc… 12550461
8 PL 18AWG MIN FEMALE PLUG, 12'. FREE 2 YEAR RADWELL WARRANTY

8 PL 18AWG MIN FEMALE PLUG, 12'. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number MIN-8FPX-12 12550461
Product Name MIN Size II (1") Female Cordset Cable for Computer Nework Etc…
Application Instrumentation and Control Computer
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details