Mencom Corporation MIN Size II (1") Male Cordset MIN-7MPX-6

Description
MIN Size II, Cordset, 7 Pole, Male Straight, 6 Ft, 5A, Yellow, PVC
Description
MIN Size II, Cordset, 7 Pole, Male Straight, 6 Ft, 5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Male Cordset
MIN-7MPX-6
MIN Size II (1") Male Cordset MIN-7MPX-6
MIN Size II, Cordset, 7 Pole, Male Straight, 6 Ft, 5A, Yellow, PVC

MIN Size II, Cordset, 7 Pole, Male Straight, 6 Ft, 5A, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MIN-7MPX-6
Product Name MIN Size II (1") Male Cordset
Application Instrumentation and Control
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
Connector Type Sub-D connector
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details