Mencom Corporation MIN Size II (1") Male Cordset MIN-7MPX-20

Description
MIN Size II, Cordset, 7 Pole, Male Straight, 20 Ft, 5A, Yellow, PVC
Description
MIN Size II, Cordset, 7 Pole, Male Straight, 20 Ft, 5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Male Cordset
MIN-7MPX-20
MIN Size II (1") Male Cordset MIN-7MPX-20
MIN Size II, Cordset, 7 Pole, Male Straight, 20 Ft, 5A, Yellow, PVC

MIN Size II, Cordset, 7 Pole, Male Straight, 20 Ft, 5A, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MIN-7MPX-20
Product Name MIN Size II (1") Male Cordset
Application Instrumentation and Control
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable - 1792505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details
Precision Test Cable, 18.0 GHz, 1.5 ft. (0.46m) - CBL-1.5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details