Mencom Corporation MIN Size II (1") Female Receptacle MIN-7FR2-6-18-M20

Description
MIN Size II, Receptacle, 7 Pole, Female Straight, 6 Ft, 18awg, 5A, M20, Front Mount, Aluminum Clear Anodized
Description
MIN Size II, Receptacle, 7 Pole, Female Straight, 6 Ft, 18awg, 5A, M20, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Receptacle
MIN-7FR2-6-18-M20
MIN Size II (1") Female Receptacle MIN-7FR2-6-18-M20
MIN Size II, Receptacle, 7 Pole, Female Straight, 6 Ft, 18awg, 5A, M20, Front Mount, Aluminum Clear Anodized

MIN Size II, Receptacle, 7 Pole, Female Straight, 6 Ft, 18awg, 5A, M20, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-7FR2-6-18-M20
Product Name MIN Size II (1") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Angled Receptacle - F53.21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
15 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details