Mencom Corporation MIN Size II (1") Female Receptacle MIN-7FR2-1-18-M20

Description
MIN Size II, Receptacle, 7 Pole, Female Straight, 1 Ft, 18awg, 5A, M20, Front Mount, Aluminum Clear Anodized
Description
MIN Size II, Receptacle, 7 Pole, Female Straight, 1 Ft, 18awg, 5A, M20, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Receptacle
MIN-7FR2-1-18-M20
MIN Size II (1") Female Receptacle MIN-7FR2-1-18-M20
MIN Size II, Receptacle, 7 Pole, Female Straight, 1 Ft, 18awg, 5A, M20, Front Mount, Aluminum Clear Anodized

MIN Size II, Receptacle, 7 Pole, Female Straight, 1 Ft, 18awg, 5A, M20, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-7FR2-1-18-M20
Product Name MIN Size II (1") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
10A/250V White Swiss Socket - 88010530 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Angled Inlet - A51S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers