Mencom Corporation MIN Size II (1") Female Cordset MIN-7FPX-12

Description
MIN Size II, Cordset, 7 Pole, Female Straight, 12 Ft, 5A, Yellow, PVC
Description
MIN Size II, Cordset, 7 Pole, Female Straight, 12 Ft, 5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Cordset
MIN-7FPX-12
MIN Size II (1") Female Cordset MIN-7FPX-12
MIN Size II, Cordset, 7 Pole, Female Straight, 12 Ft, 5A, Yellow, PVC

MIN Size II, Cordset, 7 Pole, Female Straight, 12 Ft, 5A, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MIN-7FPX-12
Product Name MIN Size II (1") Female Cordset
Application Instrumentation and Control
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details