Mencom Corporation MIN Size II (1") Male Receptacle MIN-6MR2-6-18-PG16

Description
MIN Size II, Receptacle, 6 Pole, Male Straight, 6 Ft, 18awg, 5.5A, PG16, Front Mount, Aluminum Clear Anodized
Description
MIN Size II, Receptacle, 6 Pole, Male Straight, 6 Ft, 18awg, 5.5A, PG16, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Male Receptacle
MIN-6MR2-6-18-PG16
MIN Size II (1") Male Receptacle MIN-6MR2-6-18-PG16
MIN Size II, Receptacle, 6 Pole, Male Straight, 6 Ft, 18awg, 5.5A, PG16, Front Mount, Aluminum Clear Anodized

MIN Size II, Receptacle, 6 Pole, Male Straight, 6 Ft, 18awg, 5.5A, PG16, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-6MR2-6-18-PG16
Product Name MIN Size II (1") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F42S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details