Mencom Corporation MIN Size II (1") Male Receptacle MIN-6MR2-3-18-PG16

Description
MIN Size II, Receptacle, 6 Pole, Male Straight, 3 Ft, 18awg, 5.5A, PG16, Front Mount, Aluminum Clear Anodized
Description
MIN Size II, Receptacle, 6 Pole, Male Straight, 3 Ft, 18awg, 5.5A, PG16, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Male Receptacle
MIN-6MR2-3-18-PG16
MIN Size II (1") Male Receptacle MIN-6MR2-3-18-PG16
MIN Size II, Receptacle, 6 Pole, Male Straight, 3 Ft, 18awg, 5.5A, PG16, Front Mount, Aluminum Clear Anodized

MIN Size II, Receptacle, 6 Pole, Male Straight, 3 Ft, 18awg, 5.5A, PG16, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-6MR2-3-18-PG16
Product Name MIN Size II (1") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
10A Argentina Panel Mount Receptacle - 88040290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details
Rectangular Power Connectors - 1604002-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details