Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-6MR-6-B

Description
MIN Size I, Receptacle, 6 Pole, Male Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Black Anodized
Description
MIN Size I, Receptacle, 6 Pole, Male Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Black Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-6MR-6-B
MIN Size I (7/8") Male Receptacle MIN-6MR-6-B
MIN Size I, Receptacle, 6 Pole, Male Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Black Anodized

MIN Size I, Receptacle, 6 Pole, Male Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Black Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-6MR-6-B
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F32S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details