Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-6MR-6-18-B

Description
MIN Size I, Receptacle, 6 Pole, Male Straight, 6 Ft, 15.5Awg, 5.5A, .5-NPT, Front Mount, Aluminum Black Anodized
Description
MIN Size I, Receptacle, 6 Pole, Male Straight, 6 Ft, 15.5Awg, 5.5A, .5-NPT, Front Mount, Aluminum Black Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-6MR-6-18-B
MIN Size I (7/8") Male Receptacle MIN-6MR-6-18-B
MIN Size I, Receptacle, 6 Pole, Male Straight, 6 Ft, 15.5Awg, 5.5A, .5-NPT, Front Mount, Aluminum Black Anodized

MIN Size I, Receptacle, 6 Pole, Male Straight, 6 Ft, 15.5Awg, 5.5A, .5-NPT, Front Mount, Aluminum Black Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-6MR-6-18-B
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F31S18A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - CCM1908-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details