MIN Size I, Receptacle, 6 Pole, Male Straight, 3 Ft, 16awg, 8A, .5-NPT, Front Mount, Nylon
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MIN-6MR-3-N |
| Product Name | MIN Size I (7/8") Male Receptacle |
| Device Type | Receptacle |
| Applications | Residential |
| Mounting Style | Cable |
| Standards / Certifications | UL |
| Voltage Rating | 600 volts |