Mencom Corporation MIN Size I (7/8") Male Receptacle MIN-6MR-1-PG13.5

Description
MIN Size I, Receptacle, 6 Pole, Male Straight, 1 Ft, 16awg, 8A, PG13.5, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 6 Pole, Male Straight, 1 Ft, 16awg, 8A, PG13.5, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Male Receptacle
MIN-6MR-1-PG13.5
MIN Size I (7/8") Male Receptacle MIN-6MR-1-PG13.5
MIN Size I, Receptacle, 6 Pole, Male Straight, 1 Ft, 16awg, 8A, PG13.5, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 6 Pole, Male Straight, 1 Ft, 16awg, 8A, PG13.5, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-6MR-1-PG13.5
Product Name MIN Size I (7/8") Male Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F41S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details