Mencom Corporation MIN Size II (1") Male/Female Extension Cordset MIN-6MFPX2-12

Description
MIN Size II, Cordset, 6 Pole, Male Straight / Female Straight, 12 Ft, 5.5A, Yellow, PVC
Description
MIN Size II, Cordset, 6 Pole, Male Straight / Female Straight, 12 Ft, 5.5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Male/Female Extension Cordset
MIN-6MFPX2-12
MIN Size II (1") Male/Female Extension Cordset MIN-6MFPX2-12
MIN Size II, Cordset, 6 Pole, Male Straight / Female Straight, 12 Ft, 5.5A, Yellow, PVC

MIN Size II, Cordset, 6 Pole, Male Straight / Female Straight, 12 Ft, 5.5A, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MIN-6MFPX2-12
Product Name MIN Size II (1") Male/Female Extension Cordset
Application Instrumentation and Control; Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details