Mencom Corporation MIN Size II (1") Male/Female Extension Cordset MIN-6MFP2-30

Description
MIN Size II, Cordset, 6 Pole, Male Straight / Female Straight, 30 Ft, 5.5A, Yellow, PVC
Description
MIN Size II, Cordset, 6 Pole, Male Straight / Female Straight, 30 Ft, 5.5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Male/Female Extension Cordset
MIN-6MFP2-30
MIN Size II (1") Male/Female Extension Cordset MIN-6MFP2-30
MIN Size II, Cordset, 6 Pole, Male Straight / Female Straight, 30 Ft, 5.5A, Yellow, PVC

MIN Size II, Cordset, 6 Pole, Male Straight / Female Straight, 30 Ft, 5.5A, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MIN-6MFP2-30
Product Name MIN Size II (1") Male/Female Extension Cordset
Application Instrumentation and Control; Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Interface Adapters & Converters - 2262747 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Connector Type RJ-45; USBA; USB A
View Details
ZK2000-2100-3xxx | Sensor cable, PVC, 3 x 0,25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers