Mencom Corporation MIN Size II (1") Female Receptacle MIN-6FR2-3-BM

Description
MIN Size II, Receptacle, 6 Pole, Female Straight, 3 Ft, 16awg, 8A, Back Mount, Aluminum Clear Anodized
Description
MIN Size II, Receptacle, 6 Pole, Female Straight, 3 Ft, 16awg, 8A, Back Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Receptacle
MIN-6FR2-3-BM
MIN Size II (1") Female Receptacle MIN-6FR2-3-BM
MIN Size II, Receptacle, 6 Pole, Female Straight, 3 Ft, 16awg, 8A, Back Mount, Aluminum Clear Anodized

MIN Size II, Receptacle, 6 Pole, Female Straight, 3 Ft, 16awg, 8A, Back Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-6FR2-3-BM
Product Name MIN Size II (1") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Large Box Receptacle - D31S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details