Mencom Corporation MIN Size II (1") Female Receptacle MIN-6FR2-3-18-PG13.5

Description
MIN Size II, Receptacle, 6 Pole, Female Straight, 3 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Clear Anodized
Description
MIN Size II, Receptacle, 6 Pole, Female Straight, 3 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Receptacle
MIN-6FR2-3-18-PG13.5
MIN Size II (1") Female Receptacle MIN-6FR2-3-18-PG13.5
MIN Size II, Receptacle, 6 Pole, Female Straight, 3 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Clear Anodized

MIN Size II, Receptacle, 6 Pole, Female Straight, 3 Ft, 18awg, 5.5A, PG13.5, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-6FR2-3-18-PG13.5
Product Name MIN Size II (1") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F31S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Backplane Power Connectors - 1-1410271-7 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details