Mencom Corporation MIN Size II (1") Female Receptacle MIN-6FR2-2-18-SS

Description
MIN Size II, Receptacle, 6 Pole, Female Straight, 2 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Stainless Steel
Description
MIN Size II, Receptacle, 6 Pole, Female Straight, 2 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Receptacle
MIN-6FR2-2-18-SS
MIN Size II (1") Female Receptacle MIN-6FR2-2-18-SS
MIN Size II, Receptacle, 6 Pole, Female Straight, 2 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Stainless Steel

MIN Size II, Receptacle, 6 Pole, Female Straight, 2 Ft, 18awg, 5.5A, .5-NPT, Front Mount, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-6FR2-2-18-SS
Product Name MIN Size II (1") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F43.53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details