Mencom Corporation MIN Size II (1") Female Receptacle MIN-6FR2-1-PG16

Description
MIN Size II, Receptacle, 6 Pole, Female Straight, 1 Ft, 16awg, 8A, PG16, Front Mount, Aluminum Clear Anodized
Description
MIN Size II, Receptacle, 6 Pole, Female Straight, 1 Ft, 16awg, 8A, PG16, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Receptacle
MIN-6FR2-1-PG16
MIN Size II (1") Female Receptacle MIN-6FR2-1-PG16
MIN Size II, Receptacle, 6 Pole, Female Straight, 1 Ft, 16awg, 8A, PG16, Front Mount, Aluminum Clear Anodized

MIN Size II, Receptacle, 6 Pole, Female Straight, 1 Ft, 16awg, 8A, PG16, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-6FR2-1-PG16
Product Name MIN Size II (1") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
10A/250V White Australian Socket - 88010512 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details