Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-6FR-6-PM

Description
MIN Size I, Receptacle, 6 Pole, Female Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 6 Pole, Female Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-6FR-6-PM
MIN Size I (7/8") Female Receptacle MIN-6FR-6-PM
MIN Size I, Receptacle, 6 Pole, Female Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 6 Pole, Female Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-6FR-6-PM
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 403023 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details