Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-6FR-6-N

Description
MIN Size I, Receptacle, 6 Pole, Female Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Nylon
Description
MIN Size I, Receptacle, 6 Pole, Female Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Nylon

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-6FR-6-N
MIN Size I (7/8") Female Receptacle MIN-6FR-6-N
MIN Size I, Receptacle, 6 Pole, Female Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Nylon

MIN Size I, Receptacle, 6 Pole, Female Straight, 6 Ft, 16awg, 8A, .5-NPT, Front Mount, Nylon

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-6FR-6-N
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F51S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details