Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-6FR-1-18

Description
MIN Size I, Receptacle, 6 Pole, Female Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Rear Mount, Aluminum Clear Anodized
Description
MIN Size I, Receptacle, 6 Pole, Female Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Rear Mount, Aluminum Clear Anodized

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-6FR-1-18
MIN Size I (7/8") Female Receptacle MIN-6FR-1-18
MIN Size I, Receptacle, 6 Pole, Female Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Rear Mount, Aluminum Clear Anodized

MIN Size I, Receptacle, 6 Pole, Female Straight, 1 Ft, 18awg, 5.5A, .5-NPT, Rear Mount, Aluminum Clear Anodized

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-6FR-1-18
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F42S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details