Mencom Corporation MIN Size II (1") Female Cordset MIN-6FPX2-20

Description
MIN Size II, Cordset, 6 Pole, Female Straight, 20 Ft, 5.5A, Yellow, PVC
Description
MIN Size II, Cordset, 6 Pole, Female Straight, 20 Ft, 5.5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Cordset
MIN-6FPX2-20
MIN Size II (1") Female Cordset MIN-6FPX2-20
MIN Size II, Cordset, 6 Pole, Female Straight, 20 Ft, 5.5A, Yellow, PVC

MIN Size II, Cordset, 6 Pole, Female Straight, 20 Ft, 5.5A, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MIN-6FPX2-20
Product Name MIN Size II (1") Female Cordset
Application Instrumentation and Control
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details