Mencom Corporation MIN Size II (1") Female Cordset MIN-6FPX2-12

Description
MIN Size II, Cordset, 6 Pole, Female Straight, 12 Ft, 5.5A, Yellow, PVC
Description
MIN Size II, Cordset, 6 Pole, Female Straight, 12 Ft, 5.5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size II (1
Oakwood, GA, USA
MIN Size II (1") Female Cordset
MIN-6FPX2-12
MIN Size II (1") Female Cordset MIN-6FPX2-12
MIN Size II, Cordset, 6 Pole, Female Straight, 12 Ft, 5.5A, Yellow, PVC

MIN Size II, Cordset, 6 Pole, Female Straight, 12 Ft, 5.5A, Yellow, PVC

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MIN-6FPX2-12
Product Name MIN Size II (1") Female Cordset
Application Instrumentation and Control
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 350042 - RS Components, Ltd.
Specs
Cable Length 1640 ft (5000 dm)
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details
ZK2000-2132-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details