Mencom Corporation MIN Size I (7/8") Female Cordset MIN-6FPX-6

Description
MIN Size I, Cordset, 6 Pole, Female Straight, 6 Ft, 5.5A, Yellow, PVC
Description
MIN Size I, Cordset, 6 Pole, Female Straight, 6 Ft, 5.5A, Yellow, PVC

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Cordset
MIN-6FPX-6
MIN Size I (7/8") Female Cordset MIN-6FPX-6
MIN Size I, Cordset, 6 Pole, Female Straight, 6 Ft, 5.5A, Yellow, PVC

MIN Size I, Cordset, 6 Pole, Female Straight, 6 Ft, 5.5A, Yellow, PVC

Supplier's Site
Cable for Computer Nework Etc… - 12549967 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
12549967
Cable for Computer Nework Etc… 12549967
CORDSET, PVC, 6 CONDUCTORS, FEMALE PLUG - 18AWG, 6 FEET CABLE, STRAIGHT, YELLOW, ALUMINUM OR NICKEL PLATED BRASS COUPLING NUT, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

CORDSET, PVC, 6 CONDUCTORS, FEMALE PLUG - 18AWG, 6 FEET CABLE, STRAIGHT, YELLOW, ALUMINUM OR NICKEL PLATED BRASS COUPLING NUT, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number MIN-6FPX-6 12549967
Product Name MIN Size I (7/8") Female Cordset Cable for Computer Nework Etc…
Application Instrumentation and Control Computer
Product Type MIN Cordset
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details